Texas Instruments Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes LM74700MDDFREP

Description
Win Source Part Number: 1140298-LM74700MDDFR EP Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 80 µA Internal Switch(s): No Delay Time - ON: 1.4 µs Delay Time - OFF: 450 ns Voltage - Supply: 3.2V ~ 65V Package / Case: SOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -50°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM74700MDDFREPTR ,296-LM74700MDDFREPD KR,296-LM74700MDDFRE PCT
Request a Quote Datasheet
Description
Win Source Part Number: 1140298-LM74700MDDFR EP Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 80 µA Internal Switch(s): No Delay Time - ON: 1.4 µs Delay Time - OFF: 450 ns Voltage - Supply: 3.2V ~ 65V Package / Case: SOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -50°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM74700MDDFREPTR ,296-LM74700MDDFREPD KR,296-LM74700MDDFRE PCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1140298-LM74700MDDFREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1140298-LM74700MDDFREP
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1140298-LM74700MDDFREP
Win Source Part Number: 1140298-LM74700MDDFR EP Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 80 µA Internal Switch(s): No Delay Time - ON: 1.4 µs Delay Time - OFF: 450 ns Voltage - Supply: 3.2V ~ 65V Package / Case: SOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -50°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM74700MDDFREPTR ,296-LM74700MDDFREPD KR,296-LM74700MDDFRE PCT

Win Source Part Number: 1140298-LM74700MDDFREP
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: N+1 ORing Controller
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Supply: 80 µA
Internal Switch(s): No
Delay Time - ON: 1.4 µs
Delay Time - OFF: 450 ns
Voltage - Supply: 3.2V ~ 65V
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -50°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM74700MDDFREPTR,296-LM74700MDDFREPDKR,296-LM74700MDDFREPCT

Buy Now Datasheet
OR Controllers, Ideal Diodes - LM74700MDDFREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
LM74700MDDFREP
OR Controllers, Ideal Diodes LM74700MDDFREP
OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8

OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1140298-LM74700MDDFREP LM74700MDDFREP
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210363 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details