Texas Instruments LM809 3-Pin Microprocessor Reset Circuits LM809M3-2.93

Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet
Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM809 3-Pin Microprocessor Reset Circuits - LM809M3-2.93 - Texas Instruments
Dallas, TX, United States
LM809 3-Pin Microprocessor Reset Circuits
LM809M3-2.93
LM809 3-Pin Microprocessor Reset Circuits LM809M3-2.93
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

Buy Now Datasheet
Singapore, Singapore
2.93V SOT-23 Voltage Supervisor IC
691-LM809M3-2.93
2.93V SOT-23 Voltage Supervisor IC 691-LM809M3-2.93
2.93V Voltage Supervisor IC, SOT-23, Active-Low Reset Product overview: LM809M3-2.93 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3-2.93 can be used for catalog matching and distributor lookup.

2.93V Voltage Supervisor IC, SOT-23, Active-Low Reset Product overview: LM809M3-2.93 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3-2.93 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM809M3-2.93 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO3

Supplier's Site Datasheet
 - LM809M3-2.93 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LM809M3-2.93 - 082856-LM809M3-2.93 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM809M3-2.93
082856-LM809M3-2.93
PMIC - PMIC - Supervisors - LM809M3-2.93 082856-LM809M3-2.93
Manufacturer: Texas Instruments Win Source Part Number: 082856-LM809M3-2.93 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 082856-LM809M3-2.93
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
Supervisors - LM809M3-2.93CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - LM809M3-2.93DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - LM809M3-2.93TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM809M3-2.93 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM809M3-2.93
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM809M3-2.93
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
LM809M3-2.93
Supervisory Circuits LM809M3-2.93
Supervisory Circuits 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring 3-SOT-23 -40 to 105

Supervisory Circuits 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring 3-SOT-23 -40 to 105

Buy Now Datasheet
PMIC - Supervisors - LM809M3-2.93 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM809M3-2.93
PMIC - Supervisors LM809M3-2.93
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - LM809M3-2.93 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM809M3-2.93
Supervisors LM809M3-2.93
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM809M3-2.93 691-LM809M3-2.93 LM809M3-2.93 082856-LM809M3-2.93 LM809M3-2.93CT-ND LM809M3-2.93 LM809M3-2.93 LM809M3-2.93 LM809M3-2.93
Product Name LM809 3-Pin Microprocessor Reset Circuits 2.93V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - LM809M3-2.93 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 15 µA 15 µA
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details