The LM431CCZXA is a programmable shunt voltage reference from Quarktwin Technology Ltd. It features a three-terminal adjustable output, allowing the output voltage to be set between approximately 2.5 V and 36 V using two external resistors. The device exhibits a low dynamic output impedance of 0.2 ohms, making it suitable for applications requiring stable voltage references. It can sink current in the range of 1.0 to 100 mA and operates effectively over a temperature range of -25°C to +85°C, with a typical temperature coefficient of 50 ppm/°C. The LM431CCZXA is designed for fast turn-on response and low output noise, making it a viable alternative to Zener diodes in various applications.
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA TO-92-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM431CCZXA |
| Product Name | Voltage Reference |
| Type | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |