The LM7808ACT is a three-terminal linear voltage regulator designed to provide a fixed output voltage of 8V with a maximum output current of 1A. It features thermal overload protection, short circuit protection, and safe operating area protection, ensuring reliable operation under various conditions. The device is housed in a TO-220 package, which allows for effective heat dissipation when adequate heat sinking is provided. The LM7808ACT operates within an input voltage range of 8V to 24V and has a specified operating temperature range of 0°C to +125°C. It is suitable for applications requiring stable voltage regulation and can be used in conjunction with external components for adjustable voltage outputs.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM7808ACT |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |