Texas Instruments LM809 3-Pin Microprocessor Reset Circuits LM809M3-2.63/NOPB

Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet
Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM809 3-Pin Microprocessor Reset Circuits - LM809M3-2.63/NOPB - Texas Instruments
Dallas, TX, United States
LM809 3-Pin Microprocessor Reset Circuits
LM809M3-2.63/NOPB
LM809 3-Pin Microprocessor Reset Circuits LM809M3-2.63/NOPB
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

Buy Now Datasheet
PMIC - PMIC - Supervisors - LM809M3-2.63/NOPB - 123090-LM809M3-2.63/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM809M3-2.63/NOPB
123090-LM809M3-2.63/NOPB
PMIC - PMIC - Supervisors - LM809M3-2.63/NOPB 123090-LM809M3-2.63/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123090-LM809M3-2.63/ NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Building Automation, Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 123090-LM809M3-2.63/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Building Automation, Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive

Buy Now Datasheet
Singapore, Singapore
2.63V 5.5V 15uA SOT-23 Voltage Supervisor IC
691-LM809M3-2.63/NOPB
2.63V 5.5V 15uA SOT-23 Voltage Supervisor IC 691-LM809M3-2.63/NOPB
Voltage Supervisor IC, 2.63V, 5.5V, 15uA, SOT-23 Product overview: LM809M3-2.63/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, 5.5V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, 5.5V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3-2.63/NOP B can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.63V, 5.5V, 15uA, SOT-23 Product overview: LM809M3-2.63/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, 5.5V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, 5.5V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3-2.63/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM809M3-2.63/NOPB - Rochester Electronics
Newburyport, MA, United States
LM809 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring

LM809 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring

Supplier's Site Datasheet
Supervisors - LM809M3-2.63/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - LM809M3-2.63/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - LM809M3-2.63/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
LM809M3-2.63/NOPB
Supervisory Circuits LM809M3-2.63/NOPB
Supervisory Circuits UP SUPERVISORY IC

Supervisory Circuits UP SUPERVISORY IC

Buy Now Datasheet
Supervisor, Reset, 5.5V, 3-Sot-23; Threshold Voltage Texas Instruments - 41K6366 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Reset, 5.5V, 3-Sot-23; Threshold Voltage Texas Instruments
41K6366
Supervisor, Reset, 5.5V, 3-Sot-23; Threshold Voltage Texas Instruments 41K6366
SUPERVISOR, RESET, 5.5V, 3-SOT-23; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:240msRoHS Compliant: Yes

SUPERVISOR, RESET, 5.5V, 3-SOT-23; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:240msRoHS Compliant: Yes

Supplier's Site
Ic, Supervisor, Reset, 5.5V, 3-Sot-23; Threshold Voltage Texas Instruments - 29AH1152 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Supervisor, Reset, 5.5V, 3-Sot-23; Threshold Voltage Texas Instruments
29AH1152
Ic, Supervisor, Reset, 5.5V, 3-Sot-23; Threshold Voltage Texas Instruments 29AH1152
IC, SUPERVISOR, RESET, 5.5V, 3-SOT-23; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

IC, SUPERVISOR, RESET, 5.5V, 3-SOT-23; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - LM809M3-2.63/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM809M3-2.63/NOPB
PMIC - Supervisors LM809M3-2.63/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM809M3-2.63/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM809M3-2.63/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM809M3-2.63/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - LM809M3-2.63/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM809M3-2.63/NOPB 123090-LM809M3-2.63/NOPB 691-LM809M3-2.63/NOPB LM809M3-2.63/NOPB LM809M3-2.63/NOPBCT-ND LM809M3-2.63/NOPB 41K6366 LM809M3-2.63/NOPB LM809M3-2.63/NOPB LM809M3-2.63/NOPB
Product Name LM809 3-Pin Microprocessor Reset Circuits PMIC - PMIC - Supervisors - LM809M3-2.63/NOPB 2.63V 5.5V 15uA SOT-23 Voltage Supervisor IC Supervisors Supervisory Circuits Supervisor, Reset, 5.5V, 3-Sot-23; Threshold Voltage Texas Instruments PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-3 SOT-23 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 15 µA 15 µA
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGET - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 15000 µA
View Details
Supervisors - BQ24701PWR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers