Texas Instruments Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes LM66100DCKT

Description
Win Source Part Number: 974373-LM66100DCKT Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Package: Tape & Reel Applications: General Purpose Standard Package: 250 Mounting: SMD (SMT) FET Type: P-Channel Internal Switch(s): Yes Delay Time - ON: 27 µs Delay Time - OFF: 2 µs Current - Output (Max): 1.5A Voltage - Supply: 1.5V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53540-6,296-5354 0-2,296-53540-1 Base Product Number: LM66100
Request a Quote Datasheet
Description
Win Source Part Number: 974373-LM66100DCKT Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Package: Tape & Reel Applications: General Purpose Standard Package: 250 Mounting: SMD (SMT) FET Type: P-Channel Internal Switch(s): Yes Delay Time - ON: 27 µs Delay Time - OFF: 2 µs Current - Output (Max): 1.5A Voltage - Supply: 1.5V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53540-6,296-5354 0-2,296-53540-1 Base Product Number: LM66100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 974373-LM66100DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
974373-LM66100DCKT
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 974373-LM66100DCKT
Win Source Part Number: 974373-LM66100DCKT Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Package: Tape & Reel Applications: General Purpose Standard Package: 250 Mounting: SMD (SMT) FET Type: P-Channel Internal Switch(s): Yes Delay Time - ON: 27 µs Delay Time - OFF: 2 µs Current - Output (Max): 1.5A Voltage - Supply: 1.5V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53540-6,296-5354 0-2,296-53540-1 Base Product Number: LM66100

Win Source Part Number: 974373-LM66100DCKT
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Package: Tape & Reel
Applications: General Purpose
Standard Package: 250
Mounting: SMD (SMT)
FET Type: P-Channel
Internal Switch(s): Yes
Delay Time - ON: 27 µs
Delay Time - OFF: 2 µs
Current - Output (Max): 1.5A
Voltage - Supply: 1.5V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53540-6,296-53540-2,296-53540-1
Base Product Number: LM66100

Buy Now Datasheet
OR Controllers, Ideal Diodes - LM66100DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
LM66100DCKT
OR Controllers, Ideal Diodes LM66100DCKT
OR Controller P-Channel 1:1 SC-70-6

OR Controller P-Channel 1:1 SC-70-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 974373-LM66100DCKT LM66100DCKT
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1904843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details