IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: LM8364BALMF32/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM8364BALMF32/NO
Manufacturer: Texas Instruments
Win Source Part Number: 124768-LM8364BALMF32
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 μs Typical Propagation Delay
Voltage - Threshold: 3.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-LM8364BALMF32/NOPB | 124768-LM8364BALMF32/NOPB | LM8364BALMF32/NOPB | LM8364BALMF32/NOPB |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - LM8364BALMF32/NOPB | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |
| Type | SOT-23-5 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 |
| Supply Voltage | 1 to 6 volts |