Manufacturer: Texas Instruments
Win Source Part Number: 1054849-LM5115AMTX/N
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Voltage - Input: 5 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 5 V to 7.5 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Power Supply Controller Secondary-Side Controller 16-TSSOP
Power Supply Controller Secondary-Side Controller 16-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1054849-LM5115AMTX/NOPB | LM5115AMTX/NOPB |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LM5115AMTX/NOPB | Power Supply Controllers, Monitors |
| Output Options | Inverting |