Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTCX LM5115MTCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200427-LM5115MTCX Packaging: Tape and Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LM5115 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 7.5V Parts Input Voltage (V): 5V ~ 30V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200427-LM5115MTCX Packaging: Tape and Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LM5115 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 7.5V Parts Input Voltage (V): 5V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTCX - 1200427-LM5115MTCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTCX
1200427-LM5115MTCX
PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTCX 1200427-LM5115MTCX
Manufacturer: Texas Instruments Win Source Part Number: 1200427-LM5115MTCX Packaging: Tape and Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LM5115 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 7.5V Parts Input Voltage (V): 5V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1200427-LM5115MTCX
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Secondary-Side Controller
Supply Current: 4mA
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LM5115
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 7.5V
Parts Input Voltage (V): 5V ~ 30V

Buy Now
Power Supply Controllers, Monitors - LM5115MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM5115MTCX
Power Supply Controllers, Monitors LM5115MTCX
Power Supply Controller Secondary-Side Controller 16-TSSOP

Power Supply Controller Secondary-Side Controller 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1200427-LM5115MTCX LM5115MTCX
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTCX Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details