Texas Instruments LM809 3-Pin Microprocessor Reset Circuits LM809M3-2.63

Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote
Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM809 is a 3-pin microprocessor reset circuit that monitors supply voltage and provides an active-low reset signal during power-up, power-down, and brown-out conditions. It is available in a SOT-23 (DBZ) package measuring 2.92 mm × 1.30 mm and has a reset threshold of 2.63 V. The device ensures a minimum 140-ms reset pulse width and a typical 240-ms delay after the supply voltage exceeds the threshold. Operated over a temperature range of -40°C to 105°C, it draws a typical supply current of 15 µA and remains valid down to 1 V supply voltage.

Datasheet Summary
Powered by GS/AI

The LM809 is a 3-pin microprocessor reset circuit that monitors supply voltage and provides an active-low reset signal during power-up, power-down, and brown-out conditions. It is available in a SOT-23 (DBZ) package measuring 2.92 mm × 1.30 mm and has a reset threshold of 2.63 V. The device ensures a minimum 140-ms reset pulse width and a typical 240-ms delay after the supply voltage exceeds the threshold. Operated over a temperature range of -40°C to 105°C, it draws a typical supply current of 15 µA and remains valid down to 1 V supply voltage.

Suppliers

Company
Product
Description
Supplier Links
LM809 3-Pin Microprocessor Reset Circuits - LM809M3-2.63 - Texas Instruments
Dallas, TX, United States
LM809 3-Pin Microprocessor Reset Circuits
LM809M3-2.63
LM809 3-Pin Microprocessor Reset Circuits LM809M3-2.63
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

Buy Now Datasheet
Singapore, Singapore
2.63V SOT-23 Voltage Supervisor IC
691-LM809M3-2.63
2.63V SOT-23 Voltage Supervisor IC 691-LM809M3-2.63
Reset IC, Active Low, 2.63V Threshold, SOT-23, -40 to 105°C Product overview: LM809M3-2.63 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3-2.63 can be used for catalog matching and distributor lookup.

Reset IC, Active Low, 2.63V Threshold, SOT-23, -40 to 105°C Product overview: LM809M3-2.63 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3-2.63 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-36257-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-36257-2-ND
Supervisors 296-36257-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
 - LM809M3-2.63 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO3

Supplier's Site Datasheet
 - LM809M3-2.63 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO3

Supplier's Site Datasheet
PMIC - Supervisors - LM809M3-2.63 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM809M3-2.63
PMIC - Supervisors LM809M3-2.63
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - LM809M3-2.63 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM809M3-2.63
Supervisors LM809M3-2.63
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Supervisors - LM809M3-2.63 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM809M3-2.63
Supervisors LM809M3-2.63
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM809M3-2.63 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM809M3-2.63
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM809M3-2.63
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM809M3-2.63 691-LM809M3-2.63 296-36257-2-ND LM809M3-2.63 LM809M3-2.63 LM809M3-2.63 LM809M3-2.63
Product Name LM809 3-Pin Microprocessor Reset Circuits 2.63V SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 15 µA 15 µA
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products