Texas Instruments LM809 3-Pin Microprocessor Reset Circuits LM809M3X-4.63/NOPB

Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet
Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM809 3-Pin Microprocessor Reset Circuits - LM809M3X-4.63/NOPB - Texas Instruments
Dallas, TX, United States
LM809 3-Pin Microprocessor Reset Circuits
LM809M3X-4.63/NOPB
LM809 3-Pin Microprocessor Reset Circuits LM809M3X-4.63/NOPB
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

Buy Now Datasheet
Singapore, Singapore
4.63V 1V 5.5V SOT-23 Voltage Supervisor IC
691-LM809M3X-4.63/NOPB
4.63V 1V 5.5V SOT-23 Voltage Supervisor IC 691-LM809M3X-4.63/NOPB
Voltage Supervisor IC, 4.63V Reset, SOT-23, Active-Low, 1V-5.5V Product overview: LM809M3X-4.63/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V, 1V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, 1V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3X-4.63/NO PB can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.63V Reset, SOT-23, Active-Low, 1V-5.5V Product overview: LM809M3X-4.63/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V, 1V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, 1V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3X-4.63/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LM809M3X-4.63/NOPB - 097080-LM809M3X-4.63/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM809M3X-4.63/NOPB
097080-LM809M3X-4.63/NOPB
PMIC - PMIC - Supervisors - LM809M3X-4.63/NOPB 097080-LM809M3X-4.63/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 097080-LM809M3X-4.63 /NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 097080-LM809M3X-4.63/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - LM809M3X-4.63/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - LM809M3X-4.63/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - LM809M3X-4.63/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Mp Reset Circuit, 240Ms, 4.63V, Sot-23-3; Threshold Voltage Texas Instruments - 28AH3635 - Newark, An Avnet Company
Chicago, IL, United States
Mp Reset Circuit, 240Ms, 4.63V, Sot-23-3; Threshold Voltage Texas Instruments
28AH3635
Mp Reset Circuit, 240Ms, 4.63V, Sot-23-3; Threshold Voltage Texas Instruments 28AH3635
MP RESET CIRCUIT, 240MS, 4.63V, SOT-23-3; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

MP RESET CIRCUIT, 240MS, 4.63V, SOT-23-3; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM809M3X-4.63/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM809M3X-4.63/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM809M3X-4.63/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - LM809M3X-4.63/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
LM809M3X-4.63/NOPB
Supervisory Circuits LM809M3X-4.63/NOPB
Supervisory Circuits 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring 3-SOT-23 -40 to 105

Supervisory Circuits 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring 3-SOT-23 -40 to 105

Buy Now Datasheet
PMIC - Supervisors - LM809M3X-4.63/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM809M3X-4.63/NOPB
PMIC - Supervisors LM809M3X-4.63/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM809M3X-4.63/NOPB 691-LM809M3X-4.63/NOPB 097080-LM809M3X-4.63/NOPB LM809M3X-4.63/NOPBTR-ND 28AH3635 LM809M3X-4.63/NOPB LM809M3X-4.63/NOPB LM809M3X-4.63/NOPB LM809M3X-4.63/NOPB
Product Name LM809 3-Pin Microprocessor Reset Circuits 4.63V 1V 5.5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - LM809M3X-4.63/NOPB Supervisors Mp Reset Circuit, 240Ms, 4.63V, Sot-23-3; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 15 µA 18 µA
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details