Texas Instruments PMIC - PMIC - Power Management - Specialized - LM9011MX LM9011MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071549-LM9011MX Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071549-LM9011MX Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM9011MX - 071549-LM9011MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM9011MX
071549-LM9011MX
PMIC - PMIC - Power Management - Specialized - LM9011MX 071549-LM9011MX
Manufacturer: Texas Instruments Win Source Part Number: 071549-LM9011MX Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071549-LM9011MX
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - LM9011MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM9011MX
Power Management - Specialized LM9011MX
Automotive PMIC 28-SOIC

Automotive PMIC 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 071549-LM9011MX LM9011MX
Product Name PMIC - PMIC - Power Management - Specialized - LM9011MX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details