onsemi Voltage Reference LM431ACMX

Description
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC
Description
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The LM431ACMX is a programmable shunt voltage reference IC capable of providing an adjustable output voltage from approximately 2.5 V to 36 V. It features a low dynamic output impedance of 0.2 Ω, making it suitable for applications requiring stable voltage regulation. The device can sink current from 1.0 mA to 100 mA and has a typical equivalent full-range temperature coefficient of 50 ppm/°C, ensuring reliable performance across a wide temperature range of -25°C to +85°C. The LM431ACMX is designed for fast turn-on response and low output noise, making it an effective alternative to Zener diodes in various applications. It is available in an 8-SOIC package and has a tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

The LM431ACMX is a programmable shunt voltage reference IC capable of providing an adjustable output voltage from approximately 2.5 V to 36 V. It features a low dynamic output impedance of 0.2 Ω, making it suitable for applications requiring stable voltage regulation. The device can sink current from 1.0 mA to 100 mA and has a typical equivalent full-range temperature coefficient of 50 ppm/°C, ensuring reliable performance across a wide temperature range of -25°C to +85°C. The LM431ACMX is designed for fast turn-on response and low output noise, making it an effective alternative to Zener diodes in various applications. It is available in an 8-SOIC package and has a tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM431ACMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM431ACMX
Voltage Reference LM431ACMX
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM431ACMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM431ACMX
Voltage Reference LM431ACMX
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM431ACMX
Product Name Voltage Reference
Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details