Win Source Part Number: 1140098-LM74801QDRRR
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Series: Automotive, AEC-Q100
Type: N+1 ORing Controller
Package: Tape & Reel
Applications: Automotive, Redundant Power Supplies
Standard Package: 3,000
FET Type: N-Channel
Current - Supply: 413 µA
Internal Switch(s): No
Delay Time - ON: 2.6 µs
Delay Time - OFF: 500 ns
Current - Output (Max): 5A
Voltage - Supply: 3V ~ 65V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM74801QDRRRQ1CT
Base Product Number: LM74801
OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1140098-LM74801QDRRRQ1 | LM74801QDRRRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes | OR Controllers, Ideal Diodes |
| Output Options | Inverting |