Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTC/NOPB LM5115MTC/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200426-LM5115MTC/NO PB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Secondary-Side Controller Mounting: SMD Voltage - Input: 5 V ~ 30 V Operating Supply Voltage: 5 V ~ 7.5 V Family Name: LM5115 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LM5115MTC; LM5115MTCX; LM5115SDX; Introduction Date: February 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200426-LM5115MTC/NO PB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Secondary-Side Controller Mounting: SMD Voltage - Input: 5 V ~ 30 V Operating Supply Voltage: 5 V ~ 7.5 V Family Name: LM5115 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LM5115MTC; LM5115MTCX; LM5115SDX; Introduction Date: February 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTC/NOPB - 1200426-LM5115MTC/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTC/NOPB
1200426-LM5115MTC/NOPB
PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTC/NOPB 1200426-LM5115MTC/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200426-LM5115MTC/NO PB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Secondary-Side Controller Mounting: SMD Voltage - Input: 5 V ~ 30 V Operating Supply Voltage: 5 V ~ 7.5 V Family Name: LM5115 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LM5115MTC; LM5115MTCX; LM5115SDX; Introduction Date: February 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1200426-LM5115MTC/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Secondary-Side Controller
Mounting: SMD
Voltage - Input: 5 V ~ 30 V
Operating Supply Voltage: 5 V ~ 7.5 V
Family Name: LM5115
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): LM5115MTC; LM5115MTCX; LM5115SDX;
Introduction Date: February 09, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - LM5115MTC/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM5115MTC/NOPB
Power Supply Controllers, Monitors LM5115MTC/NOPB
Power Supply Controller Secondary-Side Controller 16-TSSOP

Power Supply Controller Secondary-Side Controller 16-TSSOP

Buy Now
Power Supply Controllers, Monitors - LM5115MTC/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM5115MTC/NOPB
Power Supply Controllers, Monitors LM5115MTC/NOPB
Power Supply Controller Secondary-Side Controller 16-TSSOP

Power Supply Controller Secondary-Side Controller 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1200426-LM5115MTC/NOPB LM5115MTC/NOPB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM5115MTC/NOPB Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details