Manufacturer: Texas Instruments
Win Source Part Number: 1054781-LM5064PMHE/N
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Features: PMBus
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Feature Pins: CL, DIODE, OVLO, PGD, PWR, /RETRY, (UVLO, EN)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: -80 V to -10 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1054781-LM5064PMHE/NOPB | LM5064PMHE/NOPB |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LM5064PMHE/NOPB | Power Management - Specialized |
| Output Options | Inverting |