Texas Instruments PMIC - PMIC - Power Management - Specialized - LM9011M/NOPB LM9011M/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779389-LM9011M/NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: LM9011 Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LM9011MX/HAPB; LM9011MX; LM9011M; LM9011MX/NOPB; Introduction Date: February 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779389-LM9011M/NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: LM9011 Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LM9011MX/HAPB; LM9011MX; LM9011M; LM9011MX/NOPB; Introduction Date: February 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM9011M/NOPB - 779389-LM9011M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM9011M/NOPB
779389-LM9011M/NOPB
PMIC - PMIC - Power Management - Specialized - LM9011M/NOPB 779389-LM9011M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779389-LM9011M/NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: LM9011 Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LM9011MX/HAPB; LM9011MX; LM9011M; LM9011MX/NOPB; Introduction Date: February 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779389-LM9011M/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: LM9011
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25mA
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): LM9011MX/HAPB; LM9011MX; LM9011M; LM9011MX/NOPB;
Introduction Date: February 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - LM9011M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM9011M/NOPB
Power Management - Specialized LM9011M/NOPB
Automotive PMIC 28-SOIC

Automotive PMIC 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 779389-LM9011M/NOPB LM9011M/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM9011M/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Voltage Supervisors - 2467446P - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details