Texas Instruments LM809 3-Pin Microprocessor Reset Circuits LM809M3-3.08

Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet
Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM809 3-Pin Microprocessor Reset Circuits - LM809M3-3.08 - Texas Instruments
Dallas, TX, United States
LM809 3-Pin Microprocessor Reset Circuits
LM809M3-3.08
LM809 3-Pin Microprocessor Reset Circuits LM809M3-3.08
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

Buy Now Datasheet
PMIC - PMIC - Supervisors - LM809M3-3.08 - 093890-LM809M3-3.08 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM809M3-3.08
093890-LM809M3-3.08
PMIC - PMIC - Supervisors - LM809M3-3.08 093890-LM809M3-3.08
Manufacturer: Texas Instruments Win Source Part Number: 093890-LM809M3-3.08 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Family Name: LM809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6326UR30-T; AP1701DW; ADM809SARTZ; Introduction Date: September 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Building Automation, Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 093890-LM809M3-3.08
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Family Name: LM809
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6326UR30-T; AP1701DW; ADM809SARTZ;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Building Automation, Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive

Buy Now Datasheet
Singapore, Singapore
3.08V SOT-23 Voltage Supervisor IC
691-LM809M3-3.08
3.08V SOT-23 Voltage Supervisor IC 691-LM809M3-3.08
3.08V Voltage Supervisor IC, SOT-23, Active-Low Reset Product overview: LM809M3-3.08 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3-3.08 can be used for catalog matching and distributor lookup.

3.08V Voltage Supervisor IC, SOT-23, Active-Low Reset Product overview: LM809M3-3.08 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3-3.08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-LM809M3-3.08DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-LM809M3-3.08CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-LM809M3-3.08TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - LM809M3-3.08 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM809M3-3.08
PMIC - Supervisors LM809M3-3.08
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM809M3-3.08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM809M3-3.08
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM809M3-3.08
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - LM809M3-3.08 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM809M3-3.08
Supervisors LM809M3-3.08
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
LM809M3-3.08
Supervisory Circuits LM809M3-3.08
Supervisory Circuits 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring 3-SOT-23 -40 to 105

Supervisory Circuits 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring 3-SOT-23 -40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM809M3-3.08 093890-LM809M3-3.08 691-LM809M3-3.08 296-LM809M3-3.08DKR-ND LM809M3-3.08 LM809M3-3.08 LM809M3-3.08 LM809M3-3.08
Product Name LM809 3-Pin Microprocessor Reset Circuits PMIC - PMIC - Supervisors - LM809M3-3.08 3.08V SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-3 SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 15 µA 15 µA
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026DBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Battery Management - BQ25703RSNR - Quarktwin Technology Ltd.
Specs
Type 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers