The LM79L15ACM/NOPB is a linear voltage regulator designed to provide a fixed output voltage of -15V with a maximum output current of 100mA. It features a preset output voltage error of less than ±5% under various conditions, including overload, line, and temperature variations. The device is characterized by a maximum line regulation of 0.07% VOUT/V and a maximum load regulation of 0.01% VOUT/mA, ensuring stable performance across different loads and input voltages. This regulator includes built-in protection features such as internal short-circuit protection, thermal shutdown, and safe operating area circuitry, which help prevent damage during operation. The LM79L15ACM/NOPB is available in an 8-lead SOIC package and is suitable for applications requiring a reliable negative voltage supply. It operates within a temperature range of 0°C to +70°C and has a maximum junction temperature of +125°C.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM79L15ACM/NOPB |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |