Texas Instruments High-Performance Analog SOT-23 Voltage Supervisor IC LM809M3X-2.93

Description
1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO3, SOT-23, 3 PIN Product overview: LM809M3X-2.93 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3X-2.93 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO3, SOT-23, 3 PIN Product overview: LM809M3X-2.93 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3X-2.93 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-LM809M3X-2.93
SOT-23 Voltage Supervisor IC 691-LM809M3X-2.93
1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO3, SOT-23, 3 PIN Product overview: LM809M3X-2.93 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3X-2.93 can be used for catalog matching and distributor lookup.

1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO3, SOT-23, 3 PIN Product overview: LM809M3X-2.93 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3X-2.93 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - LM809M3X-2.93TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - LM809M3X-2.93 - 094358-LM809M3X-2.93 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM809M3X-2.93
094358-LM809M3X-2.93
PMIC - PMIC - Supervisors - LM809M3X-2.93 094358-LM809M3X-2.93
Manufacturer: Texas Instruments Win Source Part Number: 094358-LM809M3X-2.93 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 094358-LM809M3X-2.93
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - LM809M3X-2.93 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM809M3X-2.93
PMIC - Supervisors LM809M3X-2.93
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - LM809M3X-2.93 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM809M3X-2.93
Supervisors LM809M3X-2.93
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Processor Supervisor 2.93V 3V/3.3V/5V 3-Pin SOT-23 T/R - 815-LM809M3X-2.93 - Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 2.93V 3V/3.3V/5V 3-Pin SOT-23 T/R
815-LM809M3X-2.93
Processor Supervisor 2.93V 3V/3.3V/5V 3-Pin SOT-23 T/R 815-LM809M3X-2.93
Processor Supervisor 2.93V 3V/3.3V/5V 3-Pin SOT-23 T/R

Processor Supervisor 2.93V 3V/3.3V/5V 3-Pin SOT-23 T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM809M3X-2.93 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM809M3X-2.93
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM809M3X-2.93
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-LM809M3X-2.93 LM809M3X-2.93TR-ND 094358-LM809M3X-2.93 LM809M3X-2.93 LM809M3X-2.93 815-LM809M3X-2.93 LM809M3X-2.93
Product Name SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - LM809M3X-2.93 PMIC - Supervisors Supervisors Processor Supervisor 2.93V 3V/3.3V/5V 3-Pin SOT-23 T/R Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1
Type TO-236-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 15 µA 15 µA
Supply Voltage 1 to 5.5 volts 3.3 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1901679 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers