Texas Instruments Power Over Ethernet (PoE) Controllers LM5070MTCX-50

Description
Power Over Ethernet Controller Channel
Description
Power Over Ethernet Controller Channel
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5070MTCX-50 is an integrated Power Over Ethernet (PoE) controller designed for Powered Devices (PD) in compliance with IEEE 802.3af standards. It features an 80V, 400mA internal MOSFET switch and includes a complete power interface and pulse width modulation (PWM) controller. This device supports both isolated and non-isolated applications and integrates power sequencing requirements, making it suitable for various designs. Key features include programmable inrush current limit, classification current, under-voltage lockout with hysteresis, and thermal shutdown protection. The LM5070MTCX-50 has a maximum duty cycle limit of 50% without slope compensation. It is available in a TSSOP-16 package, supplied on tape and reel with 2500 units per reel, facilitating efficient handling and assembly in production environments. This product is ideal for engineers looking for a reliable PoE controller for their projects.

Datasheet Summary
Powered by GS/AI

The LM5070MTCX-50 is an integrated Power Over Ethernet (PoE) controller designed for Powered Devices (PD) in compliance with IEEE 802.3af standards. It features an 80V, 400mA internal MOSFET switch and includes a complete power interface and pulse width modulation (PWM) controller. This device supports both isolated and non-isolated applications and integrates power sequencing requirements, making it suitable for various designs. Key features include programmable inrush current limit, classification current, under-voltage lockout with hysteresis, and thermal shutdown protection. The LM5070MTCX-50 has a maximum duty cycle limit of 50% without slope compensation. It is available in a TSSOP-16 package, supplied on tape and reel with 2500 units per reel, facilitating efficient handling and assembly in production environments. This product is ideal for engineers looking for a reliable PoE controller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - LM5070MTCX-50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
LM5070MTCX-50
Power Over Ethernet (PoE) Controllers LM5070MTCX-50
Power Over Ethernet Controller Channel

Power Over Ethernet Controller Channel

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM5070MTCX-50
Product Name Power Over Ethernet (PoE) Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details