The LM79L12ACMX is a 3-terminal negative voltage regulator from the LM79LXXAC series, designed to provide a fixed output voltage of -12V with a maximum output current capability of 100mA. It features a preset output voltage error of less than ±5% under overload, line, and temperature variations. The device exhibits excellent transient response and is specified for maximum line regulation of 0.07% VOUT/V and maximum load regulation of 0.01% VOUT/mA. This regulator includes built-in protection features such as short-circuit protection, thermal shutdown, and safe operating area circuitry to limit output transistor power dissipation. It can be easily compensated with a small 0.1OºF output capacitor, making it suitable for various applications. The LM79L12ACMX is available in an 8-lead SOIC package, facilitating integration into compact designs.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM79L12ACMX |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |