Micropower Undervoltage Sensing Circuits 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1200851-LM8364BALMF2
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60μs Typical Propagation Delay
Voltage - Threshold: 2V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: LM8364
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage Monitor IC, 1.95V/2.05V, Active-Low Reset, 650nA Quiescent, SOT-23 Product overview: LM8364BALMF20 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95V, 2.05V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.95V, 2.05V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM8364BALMF20 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits Active Low Voltage Monitor with Low Quiescent Current and 2.5% Threshold Accuracy 5-SOT-23 -40 to 85
IC SUPERVISOR 1 CHANNEL SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM8364BALMF20 | 1200851-LM8364BALMF20 | 691-LM8364BALMF20 | 296-LM8364BALMF20CT-ND | LM8364BALMF20 | LM8364BALMF20 | LM8364BALMF20 | LM8364BALMF20 |
| Product Name | LM8364 Micropower Undervoltage Sensing Circuits | PMIC - PMIC - Supervisors - LM8364BALMF20 | 1.95V 2.05V SOT-23 Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOT-23 | SOT-23 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| IQ | 0.6500 µA | |||||||
| Accuracy | 2.5 % |