Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM5115SD LM5115SD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200428-LM5115SD Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-WSON (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM5115 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 7.5V Parts Input Voltage (V): 5V ~ 30V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200428-LM5115SD Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-WSON (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM5115 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 7.5V Parts Input Voltage (V): 5V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM5115SD - 1200428-LM5115SD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM5115SD
1200428-LM5115SD
PMIC - PMIC - Power Supply Controllers, Monitors - LM5115SD 1200428-LM5115SD
Manufacturer: Texas Instruments Win Source Part Number: 1200428-LM5115SD Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-WSON (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM5115 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 7.5V Parts Input Voltage (V): 5V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1200428-LM5115SD
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller
Supply Current: 4mA
Categories: Integrated Circuits
Supplier Device Package: 16-WSON (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LM5115
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 7.5V
Parts Input Voltage (V): 5V ~ 30V

Buy Now
Power Supply Controllers, Monitors - LM5115SD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM5115SD
Power Supply Controllers, Monitors LM5115SD
Power Supply Controller Secondary-Side Controller 16-WSON (5x5)

Power Supply Controller Secondary-Side Controller 16-WSON (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1200428-LM5115SD LM5115SD
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM5115SD Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901542 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details