Texas Instruments LM809 3-Pin Microprocessor Reset Circuits LM809M3X-3.08/NOPB

Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote
Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM809 is a 3-pin microprocessor reset circuit designed to monitor supply voltages and assert an active-low RESET signal during power-up, power-down, and brown-out conditions. It is available in a SOT-23 (DBZ) package measuring 2.92 mm × 1.30 mm with a minimum 140-ms reset pulse width and a typical 240-ms reset delay. The device operates over a temperature range of -40°C to 105°C, draws 15 µA typical supply current, and maintains a valid reset output down to 1 V supply voltage. The LM809M3X-3.08/NOPB variant monitors a 3.08 V reset threshold. It is RoHS compliant, has a Level-1 MSL rating, and is packaged in a 3000-piece large tape and reel.

Datasheet Summary
Powered by GS/AI

The LM809 is a 3-pin microprocessor reset circuit designed to monitor supply voltages and assert an active-low RESET signal during power-up, power-down, and brown-out conditions. It is available in a SOT-23 (DBZ) package measuring 2.92 mm × 1.30 mm with a minimum 140-ms reset pulse width and a typical 240-ms reset delay. The device operates over a temperature range of -40°C to 105°C, draws 15 µA typical supply current, and maintains a valid reset output down to 1 V supply voltage. The LM809M3X-3.08/NOPB variant monitors a 3.08 V reset threshold. It is RoHS compliant, has a Level-1 MSL rating, and is packaged in a 3000-piece large tape and reel.

Suppliers

Company
Product
Description
Supplier Links
LM809 3-Pin Microprocessor Reset Circuits - LM809M3X-3.08/NOPB - Texas Instruments
Dallas, TX, United States
LM809 3-Pin Microprocessor Reset Circuits
LM809M3X-3.08/NOPB
LM809 3-Pin Microprocessor Reset Circuits LM809M3X-3.08/NOPB
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

Buy Now Datasheet
Singapore, Singapore
3.08V SOT-23 Voltage Supervisor IC
691-LM809M3X-3.08/NOPB
3.08V SOT-23 Voltage Supervisor IC 691-LM809M3X-3.08/NOPB
3.08V Voltage Supervisor IC, SOT-23, Active-Low Reset Product overview: LM809M3X-3.08/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3X-3.08/NO PB can be used for catalog matching and distributor lookup.

3.08V Voltage Supervisor IC, SOT-23, Active-Low Reset Product overview: LM809M3X-3.08/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3X-3.08/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - LM809M3X-3.08/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - LM809M3X-3.08/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - LM809M3X-3.08/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - LM809M3X-3.08/NOPB - 019459-LM809M3X-3.08/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM809M3X-3.08/NOPB
019459-LM809M3X-3.08/NOPB
PMIC - PMIC - Supervisors - LM809M3X-3.08/NOPB 019459-LM809M3X-3.08/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019459-LM809M3X-3.08 /NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019459-LM809M3X-3.08/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM809M3X-3.08/NOPB - Rochester Electronics
Newburyport, MA, United States
LM809 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring

LM809 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring

Supplier's Site Datasheet
PMIC - Supervisors - LM809M3X-3.08/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM809M3X-3.08/NOPB
PMIC - Supervisors LM809M3X-3.08/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
LM809M3X-3.08/NOPB
Supervisory Circuits LM809M3X-3.08/NOPB
Supervisory Circuits 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring 3-SOT-23 -40 to 105

Supervisory Circuits 3-pin voltage supervisor (reset IC) with push-pull reset for supply monitoring 3-SOT-23 -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM809M3X-3.08/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM809M3X-3.08/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM809M3X-3.08/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - LM809M3X-3.08/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - LM809M3X-3.08/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM809M3X-3.08/NOPB 691-LM809M3X-3.08/NOPB LM809M3X-3.08/NOPBCT-ND 019459-LM809M3X-3.08/NOPB LM809M3X-3.08/NOPB LM809M3X-3.08/NOPB LM809M3X-3.08/NOPB LM809M3X-3.08/NOPB LM809M3X-3.08/NOPB
Product Name LM809 3-Pin Microprocessor Reset Circuits 3.08V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - LM809M3X-3.08/NOPB PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 15 µA 15 µA
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products