The LM431BCMX is a programmable shunt voltage reference from Quarktwin Technology Ltd. It features a three-terminal adjustable output, allowing the output voltage to be set between approximately 2.5 V and 36 V using two external resistors. The device has a typical dynamic output impedance of 0.2 ohms and can sink current in the range of 1.0 to 100 mA. It operates effectively over a full temperature range, with a temperature coefficient of 50 ppm/°C. The LM431BCMX is designed for fast turn-on response and low output noise, making it suitable for applications that require precise voltage regulation. The device is housed in a TO-92 package, providing a compact solution for various electronic designs.
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM431BCMX |
| Product Name | Voltage Reference |
| Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |