Texas Instruments Voltage Reference LM431AIM

Description
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA 8-SOIC
Description
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The LM431AIM is a 3-terminal adjustable shunt voltage reference from Quarktwin Technology Ltd. It offers a programmable output voltage ranging from 2.5V to 36V, making it suitable for various applications requiring precise voltage regulation. The device features an average temperature coefficient of 50 ppm/°C and is temperature compensated for stable operation across its full temperature range of -40°C to +85°C. It is designed for fast turn-on response and low output noise, making it an effective replacement for traditional zener diode applications. The LM431AIM is available in an 8-pin SOIC package, supporting a maximum output current of 100 mA.

Datasheet Summary
Powered by GS/AI

The LM431AIM is a 3-terminal adjustable shunt voltage reference from Quarktwin Technology Ltd. It offers a programmable output voltage ranging from 2.5V to 36V, making it suitable for various applications requiring precise voltage regulation. The device features an average temperature coefficient of 50 ppm/°C and is temperature compensated for stable operation across its full temperature range of -40°C to +85°C. It is designed for fast turn-on response and low output noise, making it an effective replacement for traditional zener diode applications. The LM431AIM is available in an 8-pin SOIC package, supporting a maximum output current of 100 mA.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM431AIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM431AIM
Voltage Reference LM431AIM
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM431AIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM431AIM
Voltage Reference LM431AIM
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM431AIM
Product Name Voltage Reference
Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467020 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details