Texas Instruments Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes LM74810QDRRRQ1

Description
Win Source Part Number: 972933-LM74810QDRRRQ 1 Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Series: Automotive, AEC-Q100 Type: N+1 ORing Controller Package: Tape & Reel Applications: Automotive, Redundant Power Supplies Standard Package: 3,000 FET Type: N-Channel Current - Supply: 408 µA Internal Switch(s): Yes Delay Time - ON: 850 ns Delay Time - OFF: 500 ns Voltage - Supply: 3V ~ 65V Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM74810QDRRRQ1TR ,296-LM74810QDRRRQ1C T,296-LM74810QDRRRQ1 DKR Base Product Number: LM74810
Request a Quote Datasheet
Description
Win Source Part Number: 972933-LM74810QDRRRQ 1 Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Series: Automotive, AEC-Q100 Type: N+1 ORing Controller Package: Tape & Reel Applications: Automotive, Redundant Power Supplies Standard Package: 3,000 FET Type: N-Channel Current - Supply: 408 µA Internal Switch(s): Yes Delay Time - ON: 850 ns Delay Time - OFF: 500 ns Voltage - Supply: 3V ~ 65V Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM74810QDRRRQ1TR ,296-LM74810QDRRRQ1C T,296-LM74810QDRRRQ1 DKR Base Product Number: LM74810
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 972933-LM74810QDRRRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
972933-LM74810QDRRRQ1
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 972933-LM74810QDRRRQ1
Win Source Part Number: 972933-LM74810QDRRRQ 1 Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Series: Automotive, AEC-Q100 Type: N+1 ORing Controller Package: Tape & Reel Applications: Automotive, Redundant Power Supplies Standard Package: 3,000 FET Type: N-Channel Current - Supply: 408 µA Internal Switch(s): Yes Delay Time - ON: 850 ns Delay Time - OFF: 500 ns Voltage - Supply: 3V ~ 65V Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM74810QDRRRQ1TR ,296-LM74810QDRRRQ1C T,296-LM74810QDRRRQ1 DKR Base Product Number: LM74810

Win Source Part Number: 972933-LM74810QDRRRQ1
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Series: Automotive, AEC-Q100
Type: N+1 ORing Controller
Package: Tape & Reel
Applications: Automotive, Redundant Power Supplies
Standard Package: 3,000
FET Type: N-Channel
Current - Supply: 408 µA
Internal Switch(s): Yes
Delay Time - ON: 850 ns
Delay Time - OFF: 500 ns
Voltage - Supply: 3V ~ 65V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM74810QDRRRQ1TR,296-LM74810QDRRRQ1CT,296-LM74810QDRRRQ1DKR
Base Product Number: LM74810

Buy Now
OR Controllers, Ideal Diodes - LM74810QDRRRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
LM74810QDRRRQ1
OR Controllers, Ideal Diodes LM74810QDRRRQ1
OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)

OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 972933-LM74810QDRRRQ1 LM74810QDRRRQ1
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060268 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details