Texas Instruments Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes LM74502DDFR

Description
Win Source Part Number: 1253291-LM74502DDFR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 45 µA Internal Switch(s): No Delay Time - ON: 2 µs Delay Time - OFF: 75 µs Current - Output (Max): 2.37A Voltage - Supply: 3.2V ~ 65V Package / Case: SOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM74502DDFRTR,29 6-LM74502DDFRDKR,296 -LM74502DDFRCT
Request a Quote Datasheet
Description
Win Source Part Number: 1253291-LM74502DDFR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 45 µA Internal Switch(s): No Delay Time - ON: 2 µs Delay Time - OFF: 75 µs Current - Output (Max): 2.37A Voltage - Supply: 3.2V ~ 65V Package / Case: SOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM74502DDFRTR,29 6-LM74502DDFRDKR,296 -LM74502DDFRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1253291-LM74502DDFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1253291-LM74502DDFR
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1253291-LM74502DDFR
Win Source Part Number: 1253291-LM74502DDFR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 45 µA Internal Switch(s): No Delay Time - ON: 2 µs Delay Time - OFF: 75 µs Current - Output (Max): 2.37A Voltage - Supply: 3.2V ~ 65V Package / Case: SOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM74502DDFRTR,29 6-LM74502DDFRDKR,296 -LM74502DDFRCT

Win Source Part Number: 1253291-LM74502DDFR
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: N+1 ORing Controller
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Supply: 45 µA
Internal Switch(s): No
Delay Time - ON: 2 µs
Delay Time - OFF: 75 µs
Current - Output (Max): 2.37A
Voltage - Supply: 3.2V ~ 65V
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM74502DDFRTR,296-LM74502DDFRDKR,296-LM74502DDFRCT

Buy Now
OR Controllers, Ideal Diodes - LM74502DDFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
LM74502DDFR
OR Controllers, Ideal Diodes LM74502DDFR
OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8

OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253291-LM74502DDFR LM74502DDFR
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details