General Pump Trapped Pressure Unloader YVB5121B

Description
Trapped Pressure Unloader Features Suitable for use with multiple guns at the same time Dynamic seals made up of O-Rings and Teflon runner Optimized internal passages that guarantee reduced pressure loss No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads 1/4" NPT fitting for pressure gauge
Datasheet
Description
Trapped Pressure Unloader Features Suitable for use with multiple guns at the same time Dynamic seals made up of O-Rings and Teflon runner Optimized internal passages that guarantee reduced pressure loss No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads 1/4" NPT fitting for pressure gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloader - YVB5121B - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloader
YVB5121B
Trapped Pressure Unloader YVB5121B
Trapped Pressure Unloader Features Suitable for use with multiple guns at the same time Dynamic seals made up of O-Rings and Teflon runner Optimized internal passages that guarantee reduced pressure loss No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads 1/4" NPT fitting for pressure gauge

Trapped Pressure Unloader

Features

  • Suitable for use with multiple guns at the same time
  • Dynamic seals made up of O-Rings and Teflon runner
  • Optimized internal passages that guarantee reduced pressure loss
  • No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads
  • 1/4" NPT fitting for pressure gauge
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB5121B
Product Name Trapped Pressure Unloader
Valve Type Relief; Safety
Media Water; Hot Water; Cold Water  
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5100.00 psi (3589 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
HV Standard PTFE Valve - 86732 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details