General Pump Flow Sensitive Unloader Valve ZK9

Description
Flow Sensitive Unloader Features Unique, flow-balanced piston permits precise pressure adjustments, while safety eliminating discharge line pressure when in bypass Features all stainless or brass internal parts with no external moving parts or springs Provides safe unloading and smooth, soft starts for a variety of high-pressure spraying applications
Datasheet
Description
Flow Sensitive Unloader Features Unique, flow-balanced piston permits precise pressure adjustments, while safety eliminating discharge line pressure when in bypass Features all stainless or brass internal parts with no external moving parts or springs Provides safe unloading and smooth, soft starts for a variety of high-pressure spraying applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensitive Unloader Valve - ZK9 - General Pump
Mendota Heights, MN, USA
Flow Sensitive Unloader Valve
ZK9
Flow Sensitive Unloader Valve ZK9
Flow Sensitive Unloader Features Unique, flow-balanced piston permits precise pressure adjustments, while safety eliminating discharge line pressure when in bypass Features all stainless or brass internal parts with no external moving parts or springs Provides safe unloading and smooth, soft starts for a variety of high-pressure spraying applications

Flow Sensitive Unloader

Features

  • Unique, flow-balanced piston permits precise pressure adjustments, while safety eliminating discharge line pressure when in bypass
  • Features all stainless or brass internal parts with no external moving parts or springs
  • Provides safe unloading and smooth, soft starts for a variety of high-pressure spraying applications
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number ZK9
Product Name Flow Sensitive Unloader Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5800.00 psi (4082 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - TV/US-X - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Compressed Air; Chemical
View Details
281 NACE Compliant PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
2 1/2 in. Size Foot Valve|Master File - FV250 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.50 inch (63.50 mm)
View Details