General Pump Industrial Foot Valve VP12

Description
Industrial foot valve. Features Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control of the lance during operation. When released, the internal bypass system diverts the flow to the bypass line, thus eliminating high pressure instantaneously without hydraulic shock
Datasheet
Description
Industrial foot valve. Features Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control of the lance during operation. When released, the internal bypass system diverts the flow to the bypass line, thus eliminating high pressure instantaneously without hydraulic shock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Foot Valve - VP12 - General Pump
Mendota Heights, MN, USA
Industrial Foot Valve
VP12
Industrial Foot Valve VP12
Industrial foot valve. Features Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control of the lance during operation. When released, the internal bypass system diverts the flow to the bypass line, thus eliminating high pressure instantaneously without hydraulic shock

Industrial foot valve.

Features

  • Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances.
  • The pressure foot system leaves both hands free for easy control of the lance during operation.
  • When released, the internal bypass system diverts the flow to the bypass line, thus eliminating high pressure instantaneously without hydraulic shock
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number VP12
Product Name Industrial Foot Valve
Valve Type Foot Valve; Check
Primary Material Brass / Bronze; Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details