General Pump Control Set Unloader ZKW2SC

Description
Unloader with 2.2 mm Injector, optional banjo fittings Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile - mounts in seconds to either side of pump manifold Adjustable unloader valve - trapped pressure type with internal bypass system Built-in chemical injector - includes variable metering adjustment
Datasheet
Description
Unloader with 2.2 mm Injector, optional banjo fittings Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile - mounts in seconds to either side of pump manifold Adjustable unloader valve - trapped pressure type with internal bypass system Built-in chemical injector - includes variable metering adjustment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Set Unloader - ZKW2SC - General Pump
Mendota Heights, MN, USA
Control Set Unloader
ZKW2SC
Control Set Unloader ZKW2SC
Unloader with 2.2 mm Injector, optional banjo fittings Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile - mounts in seconds to either side of pump manifold Adjustable unloader valve - trapped pressure type with internal bypass system Built-in chemical injector - includes variable metering adjustment

Unloader with 2.2 mm Injector, optional banjo fittings

  • Reduces cost - eliminates the need for fittings and bypass hose
  • Compact design - features forged brass body and hardware
  • Versatile - mounts in seconds to either side of pump manifold
  • Adjustable unloader valve - trapped pressure type with internal bypass system
  • Built-in chemical injector - includes variable metering adjustment
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number ZKW2SC
Product Name Control Set Unloader
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Carbon Steel Ball Valve - P5C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFSE-AA-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000010003-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details