General Pump Industrial Regulating Valve R2

Description
Industrial Regulating Valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization
Datasheet
Description
Industrial Regulating Valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Regulating Valve - R2 - General Pump
Mendota Heights, MN, USA
Industrial Regulating Valve
R2
Industrial Regulating Valve R2
Industrial Regulating Valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization

Industrial Regulating Valve

Features

  • Regulates the operating pressure of the system by releasing excess volume through the by-pass
  • Protects the system from over pressurization
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number R2
Product Name Industrial Regulating Valve
Media Water; Hot Water
Valve Size 0.75 to 1.25 inch (19.05 to 31.75 mm)
Maximum Pressure 3050.00 psi (2147 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-025-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details