General Pump Industrial Safety Relief Valve SV12

Description
Industrial Safety Relief Valve Features Limits the pressure at the max working pressure of the system When the max working pressure is exceeded it opens and discharges the total pump flow in the atmosphere eliminating the high pressure in the system The valve is supplied already set and leaded according to the working pressure stamped on the valve body. The valve comes with the EEC Certificate of Conformity
Datasheet
Description
Industrial Safety Relief Valve Features Limits the pressure at the max working pressure of the system When the max working pressure is exceeded it opens and discharges the total pump flow in the atmosphere eliminating the high pressure in the system The valve is supplied already set and leaded according to the working pressure stamped on the valve body. The valve comes with the EEC Certificate of Conformity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Safety Relief Valve - SV12 - General Pump
Mendota Heights, MN, USA
Industrial Safety Relief Valve
SV12
Industrial Safety Relief Valve SV12
Industrial Safety Relief Valve Features Limits the pressure at the max working pressure of the system When the max working pressure is exceeded it opens and discharges the total pump flow in the atmosphere eliminating the high pressure in the system The valve is supplied already set and leaded according to the working pressure stamped on the valve body. The valve comes with the EEC Certificate of Conformity

Industrial Safety Relief Valve

Features

  • Limits the pressure at the max working pressure of the system
  • When the max working pressure is exceeded it opens and discharges the total pump flow in the atmosphere eliminating the high pressure in the system
  • The valve is supplied already set and leaded according to the working pressure stamped on the valve body. The valve comes with the EEC Certificate of Conformity
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number SV12
Product Name Industrial Safety Relief Valve
Valve Type Relief; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - PR-038-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details