General Pump Trapped Pressure Unloader, Adjustable YVB7K

Description
Trapped Pressure Unloader, Adjustable General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".
Description
Trapped Pressure Unloader, Adjustable General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".
Datasheet
Datasheet Summary
Powered by GS/AI

The Trapped Pressure Unloader, Adjustable, part number YVB7K, is designed for use in high-pressure systems, with a maximum flow rate of 7.8 GPM and a maximum discharge pressure of 3140 PSI. It can operate at temperatures up to 195 ¬?F. The valve features 3/8,Äù NPT-M inlet and outlet ports, as well as a 3/8,Äù NPT-F bypass port. Constructed from brass, stainless steel, and plastic, it measures 5.29,Äù x 3,Äù x 2.3,Äù and weighs 1.32 lbs. General Pump recommends the use of a safety relief device in conjunction with this unloader valve when installed on a positive displacement pump.

Datasheet Summary
Powered by GS/AI

The Trapped Pressure Unloader, Adjustable, part number YVB7K, is designed for use in high-pressure systems, with a maximum flow rate of 7.8 GPM and a maximum discharge pressure of 3140 PSI. It can operate at temperatures up to 195 ¬?F. The valve features 3/8,Äù NPT-M inlet and outlet ports, as well as a 3/8,Äù NPT-F bypass port. Constructed from brass, stainless steel, and plastic, it measures 5.29,Äù x 3,Äù x 2.3,Äù and weighs 1.32 lbs. General Pump recommends the use of a safety relief device in conjunction with this unloader valve when installed on a positive displacement pump.

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloader, Adjustable - YVB7K - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloader, Adjustable
YVB7K
Trapped Pressure Unloader, Adjustable YVB7K
Trapped Pressure Unloader, Adjustable General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

Trapped Pressure Unloader, Adjustable

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB7K
Product Name Trapped Pressure Unloader, Adjustable
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3200.00 psi (2252 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - PR-038-PVDF-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details