General Pump Easy Start Valves

Description
Easy Start Valve, Provides Easy Start for Manual Start Gas Engines Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump Designed and made in the USA Long-life construction Improved seal design limits leaks.
Datasheet
Description
Easy Start Valve, Provides Easy Start for Manual Start Gas Engines Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump Designed and made in the USA Long-life construction Improved seal design limits leaks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Start Valves -  - General Pump
Mendota Heights, MN, USA
Easy Start Valves
Easy Start Valves
Easy Start Valve, Provides Easy Start for Manual Start Gas Engines Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump Designed and made in the USA Long-life construction Improved seal design limits leaks.

Easy Start Valve, Provides Easy Start for Manual Start Gas Engines

Features

  • Maximum working pressure = 5,000 psi
  • Eases system start-up. Especially useful for engine-driven pressure washers
  • Fits any brand of pump
  • Designed and made in the USA
  • Long-life construction
  • Improved seal design limits leaks.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Name Easy Start Valves
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
VALVES - PR-025-PVC-E-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details