General Pump Trapped Pressure Unloaders, Including Microswitch YVB9KMS2

Description
Trapped Pressure Unloaders, Includes Panel Mount Feature and 5 Amp Microswitch, with and without check valve Features Extremely durable construction in stainless steel and brass Easy start-up due to low re-arm pressure (27% of operating pressure) Hexagonal discharge check valve to prevent binding Unloader with microswitch Waterproof, 5-amp pressure switch, UL List
Datasheet
Description
Trapped Pressure Unloaders, Includes Panel Mount Feature and 5 Amp Microswitch, with and without check valve Features Extremely durable construction in stainless steel and brass Easy start-up due to low re-arm pressure (27% of operating pressure) Hexagonal discharge check valve to prevent binding Unloader with microswitch Waterproof, 5-amp pressure switch, UL List
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloaders, Including Microswitch - YVB9KMS2 - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloaders, Including Microswitch
YVB9KMS2
Trapped Pressure Unloaders, Including Microswitch YVB9KMS2
Trapped Pressure Unloaders, Includes Panel Mount Feature and 5 Amp Microswitch, with and without check valve Features Extremely durable construction in stainless steel and brass Easy start-up due to low re-arm pressure (27% of operating pressure) Hexagonal discharge check valve to prevent binding Unloader with microswitch Waterproof, 5-amp pressure switch, UL List

Trapped Pressure Unloaders, Includes Panel Mount Feature and 5 Amp Microswitch, with and without check valve

Features

  • Extremely durable construction in stainless steel and brass
  • Easy start-up due to low re-arm pressure (27% of operating pressure)
  • Hexagonal discharge check valve to prevent binding
  • Unloader with microswitch
  • Waterproof, 5-amp pressure switch, UL List
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB9KMS2
Product Name Trapped Pressure Unloaders, Including Microswitch
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3200.00 psi (2252 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details