General Pump Industrial Regulating Valve R4090

Description
Industrial Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".
Description
Industrial Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

Suppliers

Company
Product
Description
Supplier Links
Industrial Regulating Valve - R4090 - General Pump
Mendota Heights, MN, USA
Industrial Regulating Valve
R4090
Industrial Regulating Valve R4090
Industrial Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

Industrial Regulating Valve

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

Supplier's Site

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number R4090
Product Name Industrial Regulating Valve
Media Water; Cold Water  
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 5800.00 psi (4082 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-075-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details