General Pump Trapped Pressure Unloader 2100242

Description
Trapped Pressure Unloader Features Sturdy brass and steel construction Multiple connections for easy installation Powerful spring action provides reliable pressure adjustment Hexagonal shaped check valve avoids jamming Knob is fitted with a locknut for minimum and maximum pressure regulation
Datasheet
Description
Trapped Pressure Unloader Features Sturdy brass and steel construction Multiple connections for easy installation Powerful spring action provides reliable pressure adjustment Hexagonal shaped check valve avoids jamming Knob is fitted with a locknut for minimum and maximum pressure regulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloader - 2100242 - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloader
2100242
Trapped Pressure Unloader 2100242
Trapped Pressure Unloader Features Sturdy brass and steel construction Multiple connections for easy installation Powerful spring action provides reliable pressure adjustment Hexagonal shaped check valve avoids jamming Knob is fitted with a locknut for minimum and maximum pressure regulation

Trapped Pressure Unloader

Features

  • Sturdy brass and steel construction
  • Multiple connections for easy installation
  • Powerful spring action provides reliable pressure adjustment
  • Hexagonal shaped check valve avoids jamming
  • Knob is fitted with a locknut for minimum and maximum pressure regulation
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number 2100242
Product Name Trapped Pressure Unloader
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
Gas Pressure Regulator - AC-R - Thermon, Inc
Specs
Media Gas; LP Gas; Natural Gas
Valve Size 0.25 inch (6.35 mm)
Number of Ports 2
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details