General Pump Flow Sensitive Unloaders ZK5 Series

Description
Flow Sensitive Unloader Features Features all stainless and brass internal parts. No external moving parts or springs. Unique balance nozzle principle: Eliminates high pressure in all lines while unit is in bypass mode. Eliminates pressure peaks normally generated by conventionally designed unloaders. Unique unbalanced piston design permits precise pressure adjustment. Mounts in discharge line; flow-through design. Convenient bypass location. Dual gauge ports.
Datasheet
Description
Flow Sensitive Unloader Features Features all stainless and brass internal parts. No external moving parts or springs. Unique balance nozzle principle: Eliminates high pressure in all lines while unit is in bypass mode. Eliminates pressure peaks normally generated by conventionally designed unloaders. Unique unbalanced piston design permits precise pressure adjustment. Mounts in discharge line; flow-through design. Convenient bypass location. Dual gauge ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensitive Unloaders - ZK5 Series - General Pump
Mendota Heights, MN, USA
Flow Sensitive Unloaders
ZK5 Series
Flow Sensitive Unloaders ZK5 Series
Flow Sensitive Unloader Features Features all stainless and brass internal parts. No external moving parts or springs. Unique balance nozzle principle: Eliminates high pressure in all lines while unit is in bypass mode. Eliminates pressure peaks normally generated by conventionally designed unloaders. Unique unbalanced piston design permits precise pressure adjustment. Mounts in discharge line; flow-through design. Convenient bypass location. Dual gauge ports.

Flow Sensitive Unloader

Features

  • Features all stainless and brass internal parts.
  • No external moving parts or springs.
  • Unique balance nozzle principle: Eliminates high pressure in all lines while unit is in bypass mode. Eliminates pressure peaks normally generated by conventionally designed unloaders.
  • Unique unbalanced piston design permits precise pressure adjustment.
  • Mounts in discharge line; flow-through design.
  • Convenient bypass location.
  • Dual gauge ports.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number ZK5 Series
Product Name Flow Sensitive Unloaders
Valve Type Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86915 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
FAIRCHILD - Pressure Regulators, M10BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 400.00 psi (282 m H2O)
View Details
Compressed Air Flow Regulating Butterfly Valve - DHS HT (High Temperature) - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.50 to 8.00 inch (63.50 to 203.20 mm)
View Details