Stainless Steel Regulating Valve
Features
| General Pump | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | R1X/400A and R1X/600A |
| Product Name | Stainless Steel Regulating Valves |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 8700.00 psi (6123 m H2O) |