General Pump Direct Mount, Control Set Unloaders YVB35KDM Series

Description
Direct Mount, Control Set Unloader for Use With EZ, 47, 60 and 63 Series Pumps, Optional 1.8 MM Injector Features Direct-mount, control set unloader Used with 44, 47, 50, 60, 63 series pumps Built-in bypass Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Plastic adjustment knob
Datasheet
Description
Direct Mount, Control Set Unloader for Use With EZ, 47, 60 and 63 Series Pumps, Optional 1.8 MM Injector Features Direct-mount, control set unloader Used with 44, 47, 50, 60, 63 series pumps Built-in bypass Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Plastic adjustment knob
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Mount, Control Set Unloaders - YVB35KDM Series - General Pump
Mendota Heights, MN, USA
Direct Mount, Control Set Unloaders
YVB35KDM Series
Direct Mount, Control Set Unloaders YVB35KDM Series
Direct Mount, Control Set Unloader for Use With EZ, 47, 60 and 63 Series Pumps, Optional 1.8 MM Injector Features Direct-mount, control set unloader Used with 44, 47, 50, 60, 63 series pumps Built-in bypass Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Plastic adjustment knob

Direct Mount, Control Set Unloader for Use With EZ, 47, 60 and 63 Series Pumps, Optional 1.8 MM Injector

Features

  • Direct-mount, control set unloader
  • Used with 44, 47, 50, 60, 63 series pumps
  • Built-in bypass
  • Sturdy steel and brass construction
  • Adjustable locknut to control the maximum pressure
  • Plastic adjustment knob
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB35KDM Series
Product Name Direct Mount, Control Set Unloaders
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 3200.00 psi (2252 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61610 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
Inert Gas Sampling Valve - 86580 - Hamilton Company
Specs
Valve Type Sampling
Media Gas; Inert Gas
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details