General Pump Adjustable Pressure Regulators QR2013 Series

Description
Adjustable pressure regulator, 303 Stainless Steel, Viton, PTFE. Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system Simplicity - The dual function often eliminates the need for an accumulator High Operating Temperature - to 190°F
Datasheet
Description
Adjustable pressure regulator, 303 Stainless Steel, Viton, PTFE. Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system Simplicity - The dual function often eliminates the need for an accumulator High Operating Temperature - to 190°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Pressure Regulators - QR2013 Series - General Pump
Mendota Heights, MN, USA
Adjustable Pressure Regulators
QR2013 Series
Adjustable Pressure Regulators QR2013 Series
Adjustable pressure regulator, 303 Stainless Steel, Viton, PTFE. Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system Simplicity - The dual function often eliminates the need for an accumulator High Operating Temperature - to 190°F

Adjustable pressure regulator, 303 Stainless Steel, Viton, PTFE.

Features

  • Accuracy -Maintains pressure to within 5% of setting - even with multiple guns!
  • Dual Function - Regulates pressure and absorbs pulsation in the system
  • Simplicity - The dual function often eliminates the need for an accumulator
  • High Operating Temperature - to 190°F
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number QR2013 Series
Product Name Adjustable Pressure Regulators
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 2000.00 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Steam-Water Venturi Mixing Valve - STVM - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve; Mixing; Angle; Safety; Shut Off
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Steam
View Details