General Pump Trapped Pressure, With Microswitch PULSAR4KHPMS

Description
Trapped Pressure, With Microswitch – 16A Resistive Load, 6A Inductive Load and knob Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates water discharge in pressure during start-up Reduces energy required for start-up Features a 16A, 250V Microswitch Mechanical control of the switch for simple and reliable control Includes knob fitted with locknut for easy pressure adjustment
Datasheet
Description
Trapped Pressure, With Microswitch – 16A Resistive Load, 6A Inductive Load and knob Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates water discharge in pressure during start-up Reduces energy required for start-up Features a 16A, 250V Microswitch Mechanical control of the switch for simple and reliable control Includes knob fitted with locknut for easy pressure adjustment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure, With Microswitch - PULSAR4KHPMS - General Pump
Mendota Heights, MN, USA
Trapped Pressure, With Microswitch
PULSAR4KHPMS
Trapped Pressure, With Microswitch PULSAR4KHPMS
Trapped Pressure, With Microswitch – 16A Resistive Load, 6A Inductive Load and knob Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates water discharge in pressure during start-up Reduces energy required for start-up Features a 16A, 250V Microswitch Mechanical control of the switch for simple and reliable control Includes knob fitted with locknut for easy pressure adjustment

Trapped Pressure, With Microswitch – 16A Resistive Load, 6A Inductive Load and knob

Features

  • NEW improved design!
  • Reduced pressure loss
  • Makes for easier gun operation
  • Extremely reliable
  • Easy maintenance
  • Facilitates water discharge in pressure during start-up
  • Reduces energy required for start-up
  • Features a 16A, 250V Microswitch
  • Mechanical control of the switch for simple and reliable control
  • Includes knob fitted with locknut for easy pressure adjustment
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number PULSAR4KHPMS
Product Name Trapped Pressure, With Microswitch
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 4050.00 psi (2850 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Control Pinch Valves // Series 5400 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroHydraulic
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546920 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 9.37 inch (238.00 mm)
View Details
Solenoid Valves - 5000009041-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details