General Pump Adjustable Pressure Regulator 100892

Description
Adjustable Pressure Regulator, nickel plated Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system Simplicity - The dual function often eliminates the need for an accumulator High Operating Temperature - to 190°F
Datasheet
Description
Adjustable Pressure Regulator, nickel plated Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system Simplicity - The dual function often eliminates the need for an accumulator High Operating Temperature - to 190°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Pressure Regulator - 100892 - General Pump
Mendota Heights, MN, USA
Adjustable Pressure Regulator
100892
Adjustable Pressure Regulator 100892
Adjustable Pressure Regulator, nickel plated Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system Simplicity - The dual function often eliminates the need for an accumulator High Operating Temperature - to 190°F

Adjustable Pressure Regulator, nickel plated

Features

  • Accuracy -Maintains pressure to within 5% of setting - even with multiple guns!
  • Dual Function - Regulates pressure and absorbs pulsation in the system
  • Simplicity - The dual function often eliminates the need for an accumulator
  • High Operating Temperature - to 190°F
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number 100892
Product Name Adjustable Pressure Regulator
Primary Material Brass / Bronze; Nickel-Plated
Media Water; Hot Water; Cold Water  
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 2000.00 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-100-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details