General Pump Safety Relief Valves, Side Discharge

Description
Safety Relief Valve, Side Discharge FEATURES High pressure safety valve: 1,000–6,000 PSI relief pressure One model fits all pressures – no springs to change Less “whistling” and chatter than competing brands Highly accurate over full range of pressures Fits any brand of pump Designed and made in the USA Available in 1/4", 3/8" and 1/2" NPT-M Available with side and end discharge We can pre-set; ask your GP representative
Datasheet
Description
Safety Relief Valve, Side Discharge FEATURES High pressure safety valve: 1,000–6,000 PSI relief pressure One model fits all pressures – no springs to change Less “whistling” and chatter than competing brands Highly accurate over full range of pressures Fits any brand of pump Designed and made in the USA Available in 1/4", 3/8" and 1/2" NPT-M Available with side and end discharge We can pre-set; ask your GP representative
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relief Valves, Side Discharge -  - General Pump
Mendota Heights, MN, USA
Safety Relief Valves, Side Discharge
Safety Relief Valves, Side Discharge
Safety Relief Valve, Side Discharge FEATURES High pressure safety valve: 1,000–6,000 PSI relief pressure One model fits all pressures – no springs to change Less “whistling” and chatter than competing brands Highly accurate over full range of pressures Fits any brand of pump Designed and made in the USA Available in 1/4", 3/8" and 1/2" NPT-M Available with side and end discharge We can pre-set; ask your GP representative

Safety Relief Valve, Side Discharge

FEATURES

  • High pressure safety valve: 1,000–6,000 PSI relief pressure
  • One model fits all pressures – no springs to change
  • Less “whistling” and chatter than competing brands
  • Highly accurate over full range of pressures
  • Fits any brand of pump
  • Designed and made in the USA
  • Available in 1/4", 3/8" and 1/2" NPT-M
  • Available with side and end discharge
  • We can pre-set; ask your GP representative
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Name Safety Relief Valves, Side Discharge
Valve Type Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Check Valves - 61607 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
HVXM Large Body PTFE Valve - 36782 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details