General Pump Balanced Relief Valve/Unloader With No Check Valve PLSR4HVNCV

Description
Balanced relief valve/unloader with no check valve Trapped pressure type unloader - ideal for use in systems which incorporate a gasoline engine; eliminates back pressure in system when pulling a manual start engine. Features brass and stainless steel construction, and a plastic adjustable pressure control knob.
Datasheet
Description
Balanced relief valve/unloader with no check valve Trapped pressure type unloader - ideal for use in systems which incorporate a gasoline engine; eliminates back pressure in system when pulling a manual start engine. Features brass and stainless steel construction, and a plastic adjustable pressure control knob.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balanced Relief Valve/Unloader With No Check Valve - PLSR4HVNCV - General Pump
Mendota Heights, MN, USA
Balanced Relief Valve/Unloader With No Check Valve
PLSR4HVNCV
Balanced Relief Valve/Unloader With No Check Valve PLSR4HVNCV
Balanced relief valve/unloader with no check valve Trapped pressure type unloader - ideal for use in systems which incorporate a gasoline engine; eliminates back pressure in system when pulling a manual start engine. Features brass and stainless steel construction, and a plastic adjustable pressure control knob.

Balanced relief valve/unloader with no check valve

Trapped pressure type unloader - ideal for use in systems which incorporate a gasoline engine; eliminates back pressure in system when pulling a manual start engine. Features brass and stainless steel construction, and a plastic adjustable pressure control knob.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number PLSR4HVNCV
Product Name Balanced Relief Valve/Unloader With No Check Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 4050.00 psi (2850 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details