General Pump Pneumatically-Operated Pressure Regulator PN3

Description
Industrial pneumatic valve Features Available in 3 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No discharge leakage in bypass. Suitable for controlling several units at the same time
Datasheet
Description
Industrial pneumatic valve Features Available in 3 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No discharge leakage in bypass. Suitable for controlling several units at the same time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatically-Operated Pressure Regulator - PN3 - General Pump
Mendota Heights, MN, USA
Pneumatically-Operated Pressure Regulator
PN3
Pneumatically-Operated Pressure Regulator PN3
Industrial pneumatic valve Features Available in 3 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No discharge leakage in bypass. Suitable for controlling several units at the same time

Industrial pneumatic valve

Features

  • Available in 3 versions according to pressure and volume required.
  • Allows remote control of the water pressure.
  • Allows off-load start up.
  • When there is no air pressure water flows through the by-pass without pressure.
  • No discharge leakage in bypass.
  • Suitable for controlling several units at the same time
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number PN3
Product Name Pneumatically-Operated Pressure Regulator
Primary Material Aluminum; Cast Iron
Media Water; Hot Water; Cold Water  
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 4350.00 psi (3061 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Regulators - 2351143 - RS Components, Ltd.
Specs
Primary Material Aluminium
Media Air
Maximum Pressure 130.53 psi (91.87 m H2O)
View Details
Filter regulator - LFR-1/4-D-7-O-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
3-Way Reduced Port T-ported Lead Free Brass Ball Valve - 355NLF-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details