General Pump Pressure Trapping Unloader ZK3608SS

Description
Pressure Trapping Unloader in 316 Stainless Steel Features Control - Adjustable high and low pressure limits protects equipment from damage. Convenience - Large handle allows for easy adjustment and is removable without tools for security. Versatility - 3/8” inlet, discharge, and dual bypass ports fits easily into the widest range of equipment. High Operating Temperature - to 165º F
Datasheet
Description
Pressure Trapping Unloader in 316 Stainless Steel Features Control - Adjustable high and low pressure limits protects equipment from damage. Convenience - Large handle allows for easy adjustment and is removable without tools for security. Versatility - 3/8” inlet, discharge, and dual bypass ports fits easily into the widest range of equipment. High Operating Temperature - to 165º F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Trapping Unloader - ZK3608SS - General Pump
Mendota Heights, MN, USA
Pressure Trapping Unloader
ZK3608SS
Pressure Trapping Unloader ZK3608SS
Pressure Trapping Unloader in 316 Stainless Steel Features Control - Adjustable high and low pressure limits protects equipment from damage. Convenience - Large handle allows for easy adjustment and is removable without tools for security. Versatility - 3/8” inlet, discharge, and dual bypass ports fits easily into the widest range of equipment. High Operating Temperature - to 165º F

Pressure Trapping Unloader in 316 Stainless Steel

Features

  • Control - Adjustable high and low pressure limits protects equipment from damage.
  • Convenience - Large handle allows for easy adjustment and is removable without tools for security.
  • Versatility - 3/8” inlet, discharge, and dual bypass ports fits easily into the widest range of equipment.
  • High Operating Temperature - to 165º F
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number ZK3608SS
Product Name Pressure Trapping Unloader
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3600.00 psi (2534 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL Interface IS - 01-312E-06-HP+H012003+BCC - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
APCO Surge Check Valves (CSV) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details